OMEGA Engineering, Inc. 2" Diameter Miniature Load Cell LC305-100

Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet
Description
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Norwalk, CT, USA
2" Diameter Miniature Load Cell
LC305-100
2" Diameter Miniature Load Cell LC305-100
OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

OMEGA’s LC305 and LC315 Series Load Cell is a heavy duty miniature (2" diameter) compression load cell. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing applications. LC305 models have a cable connection and LC315 Models have a twist lock connector on the body.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC305-100
Force Sensors & Load Cells LC305-100
MINI SS COMP LOAD CELL 100LB

MINI SS COMP LOAD CELL 100LB

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC305-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC305-100-ND
Force Sensors, Load Cells - Industrial 5880-LC305-100-ND
MINIATURE LOAD CELL, COMPRESSION

MINIATURE LOAD CELL, COMPRESSION

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC305-100 LC305-100 5880-LC305-100-ND
Product Name 2" Diameter Miniature Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial
Force Rating 100 lbs (45.35 kg)
Accuracy -0.15 to 0.15 ±% Full Scale
Force Measured Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Specs
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 7226956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details