OMEGA Engineering, Inc. 1" Diameter Compression Load Cell LC304-100

Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet
Description
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Norwalk, CT, USA
1" Diameter Compression Load Cell
LC304-100
1" Diameter Compression Load Cell LC304-100
OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

OMEGA’s LC304 Series Load Cell offers the highest output of all miniature load cells. Its small 1" (25 mm) diameter makes it easy to mount in a pocket or on a flat surface. The rugged stainless steel case and high quality construction assure reliability in severe industrial environments.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC304-100
Force Sensors & Load Cells LC304-100
Load Cells: mini LC300 series

Load Cells: mini LC300 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC304-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC304-100-ND
Force Sensors, Load Cells - Industrial 5880-LC304-100-ND
HEAVY DUTY LOAD CELL, COMPRESSIO

HEAVY DUTY LOAD CELL, COMPRESSIO

Buy Now Datasheet
Compression Load Cell, 100Lb, 10Vdc; Load Capacity Omega - 31AC5552 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 100Lb, 10Vdc; Load Capacity Omega
31AC5552
Compression Load Cell, 100Lb, 10Vdc; Load Capacity Omega 31AC5552
COMPRESSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC304 Series RoHS Compliant: No

COMPRESSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC304 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC304-100 LC304-100 5880-LC304-100-ND 31AC5552
Product Name 1" Diameter Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Compression Load Cell, 100Lb, 10Vdc; Load Capacity Omega
Force Rating 100 lbs (45.35 kg) 100 lbs (45.35 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Compression
Package Canister Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
RCP/SCP Series - RCP-0.437 - Strainsert
Specs
Force Rating 2000 lbs (907 kg)
Package Load Pin
Output Analog Voltage
View Details
Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G0 - KZ-011-0400-50N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers