OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
LC214-5K
HIGH ACCURACY MINI LOAD CELL
LOAD CELLS, MINI SS LC200 SERIES ROHS COMPLIANT: NO
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC214-5K | 5880-LC214-5K-ND | LC214-5K | 73AJ8214 |
| Product Name | High Accuracy Mini Universal Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Load Cells, Mini Ss Lc200 Series Rohs Compliant Omega |
| Force Rating | 5000 lbs (2268 kg) | |||
| Accuracy | -2.00 to 2.00 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | Miniature | Miniature | ||
| Output | Analog Voltage |