OMEGA Engineering, Inc. High Accuracy Mini Universal Load Cell LC214-25

Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Request a Quote Datasheet
Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Mini Universal Load Cell - LC214-25 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Mini Universal Load Cell
LC214-25
High Accuracy Mini Universal Load Cell LC214-25
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC214-25-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC214-25-ND
Force Sensors, Load Cells - Industrial 5880-LC214-25-ND
UNIVERSAL MINIATURE LOAD CELL, T

UNIVERSAL MINIATURE LOAD CELL, T

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC214-25
Force Sensors & Load Cells LC214-25
HIGH ACCURACY MINI LOAD CELL

HIGH ACCURACY MINI LOAD CELL

Buy Now
Sensor, Load Cell, 25Lb, 2Mv/v; Load Capacity Omega - 04X5668 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 25Lb, 2Mv/v; Load Capacity Omega
04X5668
Sensor, Load Cell, 25Lb, 2Mv/v; Load Capacity Omega 04X5668
SENSOR, LOAD CELL, 25LB, 2MV/V; Load Capacity:25lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC214 Series; External Depth:21mm RoHS Compliant: No

SENSOR, LOAD CELL, 25LB, 2MV/V; Load Capacity:25lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC214 Series; External Depth:21mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC214-25 5880-LC214-25-ND LC214-25 04X5668
Product Name High Accuracy Mini Universal Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Sensor, Load Cell, 25Lb, 2Mv/v; Load Capacity Omega
Force Rating 25 lbs (11.34 kg) 25 lbs (11.34 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers