OMEGA Engineering, Inc. High Accuracy Mini Universal Load Cell LC214-10K

Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Request a Quote Datasheet
Description
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Mini Universal Load Cell - LC214-10K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Accuracy Mini Universal Load Cell
LC214-10K
High Accuracy Mini Universal Load Cell LC214-10K
OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

OMEGA’s LC204 Series Load Cell is designed to be surface mounted with the load applied through the mounting stud. The high linearity (0.15%) and all stainless steel construction of the LC204 make it ideal for industrial and commercial weighing and force measuring applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC214-10K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC214-10K-ND
Force Sensors, Load Cells - Industrial 5880-LC214-10K-ND
LC214-10K

LC214-10K

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC214-10K
Force Sensors & Load Cells LC214-10K
HIGH ACCURACY MINI LOAD CELL

HIGH ACCURACY MINI LOAD CELL

Buy Now

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc.
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC214-10K 5880-LC214-10K-ND LC214-10K
Product Name High Accuracy Mini Universal Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells
Force Rating 10000 lbs (4535 kg)
Accuracy -2.00 to 2.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
TLS - External Threads both Ends - TLS-10 AL - Strainsert
Specs
Force Rating 10000 lbs (4535 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 41 Tension/Compression Universal Load Cell - SLC41/000050* - RDP Electrosense
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details