OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
LC213-8K
MINI LOAD CELL DUAL STUD MOUNT
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC213-8K | 5880-LC213-8K-ND | LC213-8K |
| Product Name | Miniature Dual Stud Mount Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells |
| Force Rating | 8000 lbs (3628 kg) | ||
| Accuracy | -2.00 to 2.00 ±% Full Scale | ||
| Force Measured | Tension; Compression | ||
| Package | Miniature | Miniature | |
| Output | Analog Voltage |