OMEGA’s LC203 Series is a high accuracy, miniature, low profile industrial load cell. It is supplied with a stud at each end for easy in-line mounting. The tough, corrosion resistant steel construction and high accuracy strain gages plus FM Intrinsically Safe rating make them suitable for most industrial weighing applications.
UNIVERSAL MINIATURE LOAD CELL, T
MINI LOAD CELL DUAL STUD MOUNT
SENSOR, LOAD CELL, 100LB, 2MV/V; Load Capacity:100lb; Supply Voltage:15VDC; Operating Temperature Min:-46°C; Operating Temperature Max:107°C; Cell Output mV / V:2; Product Range:LC203 Series; External Depth:33mm RoHS Compliant: No
| OMEGA Engineering, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC203-100 | 5880-LC203-100-ND | LC203-100 | 04X5660 |
| Product Name | Miniature Dual Stud Mount Load Cell | Force Sensors, Load Cells - Industrial | Force Sensors & Load Cells | Sensor, Load Cell, 100Lb, 2Mv/v; Load Capacity Omega |
| Force Rating | 100 lbs (45.35 kg) | 100 lbs (45.35 kg) | ||
| Accuracy | -2.00 to 2.00 ±% Full Scale | |||
| Force Measured | Tension; Compression | |||
| Package | Miniature | Miniature | ||
| Output | Analog Voltage |