The Sensor, Load Cell, 50Lb, 2Mv/v from Newark, An Avnet Company, is part of the LC202 series, designed for both tension and compression applications. It has a load capacity of 50 lb and provides an output of 2 mV/V. The load cell features a stainless steel construction, ensuring durability and longevity in industrial environments. It operates within a temperature range of -54 to 121°C and has an accuracy of ±0.25% FSO, which includes linearity, hysteresis, and repeatability. This load cell is equipped with dual mounting studs for straightforward installation and comes with a 4-conductor cable for electrical connections. It is calibrated at five points and has a safe overload capacity of 150% of its rated load. The product is suitable for applications requiring precise load measurements in compact spaces.
SENSOR, LOAD CELL, 50LB, 2MV/V; Load Capacity:50lb; Supply Voltage:15VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC202 Series; External Depth:12.4mm RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | 04X5657 |
| Product Name | Sensor, Load Cell, 50Lb, 2Mv/v; Load Capacity Omega |
| Force Rating | 50 lbs (22.68 kg) |