OMEGA Engineering, Inc. Miniature Universal Load Cell LC202-2K

Description
OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.
Request a Quote Datasheet
Description
OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Universal Load Cell - LC202-2K - OMEGA Engineering, Inc.
Norwalk, CT, USA
Miniature Universal Load Cell
LC202-2K
Miniature Universal Load Cell LC202-2K
OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.

OMEGA’s LC202 Series Load Cell offers the designer a compact series with ranges from 50 lb to 10,000 lb and accuracy of 0.25%. The all stainless steel construction and rugged design assure long life in industrial and commercial applications.

Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC202-2K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC202-2K-ND
Force Sensors, Load Cells - Industrial 5880-LC202-2K-ND
UNIVERSAL MINIATURE LOAD CELL, T

UNIVERSAL MINIATURE LOAD CELL, T

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC202-2K
Force Sensors & Load Cells LC202-2K
Load Cells: mini ss LC200 series

Load Cells: mini ss LC200 series

Buy Now
Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega - 31AC5534 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega
31AC5534
Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega 31AC5534
COMPRSN/TENSION LOAD CELL, 2000LB, 10VDC; Load Capacity:2000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC202 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 2000LB, 10VDC; Load Capacity:2000lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC202 Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell, 2Mv / V, 2000Lb, 10Vdc Rohs Compliant Omega - 69AJ0425 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 2000Lb, 10Vdc Rohs Compliant Omega
69AJ0425
Load Cell, 2Mv / V, 2000Lb, 10Vdc Rohs Compliant Omega 69AJ0425
LOAD CELL, 2MV / V, 2000LB, 10VDC ROHS COMPLIANT: NA

LOAD CELL, 2MV / V, 2000LB, 10VDC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC202-2K 5880-LC202-2K-ND LC202-2K 31AC5534 69AJ0425
Product Name Miniature Universal Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 2000Lb, 10Vdc; Load Capacity Omega Load Cell, 2Mv / V, 2000Lb, 10Vdc Rohs Compliant Omega
Force Rating 2000 lbs (907 kg) 2000 lbs (907 kg) 2000 lbs (907 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage Resistive
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT0020 - RDP Electrosense
Specs
Force Rating 44.1 lbs (20 kg)
Force Measured Tension
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension and Compression Load Cell - X-S05-13 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details