OMEGA Engineering, Inc. Submini Tension/Compression Load Cell LC201-300

Description
OMEGA’s LC201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 0.75" (19 mm) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LC201 delivers high accuracy and long term reliability in a subminiature package.
Request a Quote Datasheet
Description
OMEGA’s LC201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 0.75" (19 mm) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LC201 delivers high accuracy and long term reliability in a subminiature package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submini Tension/Compression Load Cell - LC201-300 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Submini Tension/Compression Load Cell
LC201-300
Submini Tension/Compression Load Cell LC201-300
OMEGA’s LC201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 0.75" (19 mm) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LC201 delivers high accuracy and long term reliability in a subminiature package.

OMEGA’s LC201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 0.75" (19 mm) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LC201 delivers high accuracy and long term reliability in a subminiature package.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC201-300
Force Sensors & Load Cells LC201-300
Load Cells: mini ss LC200 series

Load Cells: mini ss LC200 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC201-300-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC201-300-ND
Force Sensors, Load Cells - Industrial 5880-LC201-300-ND
SENSOR FORCE 136.03KGF DIAPHRAGM

SENSOR FORCE 136.03KGF DIAPHRAGM

Buy Now Datasheet
Comprsn/tension Load Cell, 300Lb, 10Vdc; Load Capacity Omega - 31AC5529 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 300Lb, 10Vdc; Load Capacity Omega
31AC5529
Comprsn/tension Load Cell, 300Lb, 10Vdc; Load Capacity Omega 31AC5529
COMPRSN/TENSION LOAD CELL, 300LB, 10VDC; Load Capacity:300lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC201 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 300LB, 10VDC; Load Capacity:300lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC201 Series RoHS Compliant: No

Supplier's Site Datasheet
Load Cell, 2Mv / V, 300Lb, 10Vdc Rohs Compliant Omega - 69AJ0424 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, 2Mv / V, 300Lb, 10Vdc Rohs Compliant Omega
69AJ0424
Load Cell, 2Mv / V, 300Lb, 10Vdc Rohs Compliant Omega 69AJ0424
LOAD CELL, 2MV / V, 300LB, 10VDC ROHS COMPLIANT: NA

LOAD CELL, 2MV / V, 300LB, 10VDC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC201-300 LC201-300 5880-LC201-300-ND 31AC5529 69AJ0424
Product Name Submini Tension/Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Comprsn/tension Load Cell, 300Lb, 10Vdc; Load Capacity Omega Load Cell, 2Mv / V, 300Lb, 10Vdc Rohs Compliant Omega
Force Rating 300 lbs (136 kg) 300 lbs (136 kg) 300 lbs (136 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers