OMEGA Engineering, Inc. Submini Tension/Compression Load Cell LC201-100

Description
OMEGA’s LC201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 0.75" (19 mm) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LC201 delivers high accuracy and long term reliability in a subminiature package.
Request a Quote Datasheet
Description
OMEGA’s LC201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 0.75" (19 mm) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LC201 delivers high accuracy and long term reliability in a subminiature package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Submini Tension/Compression Load Cell - LC201-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Submini Tension/Compression Load Cell
LC201-100
Submini Tension/Compression Load Cell LC201-100
OMEGA’s LC201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 0.75" (19 mm) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LC201 delivers high accuracy and long term reliability in a subminiature package.

OMEGA’s LC201 Series subminiature load cell is designed for the demanding environment of industrial automation and robotics. With a diameter of only 0.75" (19 mm) and all stainless steel construction, it can fit into small systems and survive harsh environments. The LC201 delivers high accuracy and long term reliability in a subminiature package.

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC201-100
Force Sensors & Load Cells LC201-100
Load Cells: mini ss LC200 series

Load Cells: mini ss LC200 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC201-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC201-100-ND
Force Sensors, Load Cells - Industrial 5880-LC201-100-ND
SENSOR FORCE 45.36KGF DIAPHRAGM

SENSOR FORCE 45.36KGF DIAPHRAGM

Buy Now Datasheet
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega - 31AC5527 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega
31AC5527
Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega 31AC5527
COMPRSN/TENSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC201 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 100LB, 10VDC; Load Capacity:100lb; Supply Voltage:10VDC; Operating Temperature Min:-54°C; Operating Temperature Max:121°C; Cell Output mV / V:2; Product Range:LC201 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC201-100 LC201-100 5880-LC201-100-ND 31AC5527
Product Name Submini Tension/Compression Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Comprsn/tension Load Cell, 100Lb, 10Vdc; Load Capacity Omega
Force Rating 100 lbs (45.35 kg) 100 lbs (45.36 kg) 100 lbs (45.35 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Force Measured Tension; Compression
Package Miniature Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 20019177-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details