OMEGA Engineering, Inc. Aluminum S-Beam Load Cell LC115-500

Description
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
Datasheet
Description
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum S-Beam Load Cell - LC115-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Aluminum S-Beam Load Cell
LC115-500
Aluminum S-Beam Load Cell LC115-500
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
FM Intrinsically Safe
Aluminum for Light Weight and Durability
Calibrated in Tension
5-Point Calibration with 59 kOhm Shunt Cal Data Included
IP65 Level Protection
LC105 Cable Style or LC115 Connector Style
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC115-500
Product Name Aluminum S-Beam Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Single point load cell PW27BC3/20kg - 1-PW27BC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Compression Load Cell - X-X02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.6615 to 22.05 lbs (0.3000 to 10 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR01-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Package S-beam
View Details