OMEGA Engineering, Inc. High Capacity Canister Load Cell LC1113-1K

Description
• FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
Datasheet
Description
• FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Canister Load Cell - LC1113-1K - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Capacity Canister Load Cell
LC1113-1K
High Capacity Canister Load Cell LC1113-1K
• FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
•FM Approved Intrinsically Safe
•5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension)
•0.25% Interchangeability for Multiple Cell Load Applications
•Dual Bridge Models Available
•High Accuracy
•Environmentally Protected
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC1113-1K
Product Name High Capacity Canister Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K1-G0 - KZ-011-0400-50N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers