OMEGA Engineering, Inc. High Output Canister Load Cell LC1112-500

Description
• FM and CSA Approved Intrinsically Safe • Optional FM and CSA Approved for Hazardous Locations • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • Dual Bridge Models Available • High Accuracy
Datasheet
Description
• FM and CSA Approved Intrinsically Safe • Optional FM and CSA Approved for Hazardous Locations • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • Dual Bridge Models Available • High Accuracy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Output Canister Load Cell - LC1112-500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Output Canister Load Cell
LC1112-500
High Output Canister Load Cell LC1112-500
• FM and CSA Approved Intrinsically Safe • Optional FM and CSA Approved for Hazardous Locations • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • Dual Bridge Models Available • High Accuracy
•FM and CSA Approved Intrinsically Safe
•Optional FM and CSA Approved for Hazardous Locations
•5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension)
•Dual Bridge Models Available
•High Accuracy
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC1112-500
Product Name High Output Canister Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Force Gauge - M7-50 - Transcat, Inc.
Mark-10 Corporation
Specs
Device Gauge / Indicator
View Details
Force Sensors - 20013620-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S05-25 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details