OMEGA Engineering, Inc. S-Beam Load Cell LC111-100

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Beam Load Cell - LC111-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
S-Beam Load Cell
LC111-100
S-Beam Load Cell LC111-100
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•Calibrated in Tension
•5-Point Calibration Included
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC111-100
Force Sensors & Load Cells LC111-100
STAINLESS STEEL WITH CONNECTOR

STAINLESS STEEL WITH CONNECTOR

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC111-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC111-100-ND
Force Sensors, Load Cells - Industrial 5880-LC111-100-ND
LC111-100

LC111-100

Buy Now Datasheet
Sensor, Load Cell, 100Lb, 3Mv/v; Load Capacity Omega - 04X5644 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 100Lb, 3Mv/v; Load Capacity Omega
04X5644
Sensor, Load Cell, 100Lb, 3Mv/v; Load Capacity Omega 04X5644
SENSOR, LOAD CELL, 100LB, 3MV/V; Load Capacity:100lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC111 Series; External Depth:38mm; Length:64mm RoHS Compliant: No

SENSOR, LOAD CELL, 100LB, 3MV/V; Load Capacity:100lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC111 Series; External Depth:38mm; Length:64mm RoHS Compliant: No

Supplier's Site
Load Cells, S-Beams Lc100 Series Rohs Compliant Omega - 73AJ8201 - Newark, An Avnet Company
Chicago, IL, United States
Load Cells, S-Beams Lc100 Series Rohs Compliant Omega
73AJ8201
Load Cells, S-Beams Lc100 Series Rohs Compliant Omega 73AJ8201
LOAD CELLS, S-BEAMS LC100 SERIES ROHS COMPLIANT: NO

LOAD CELLS, S-BEAMS LC100 SERIES ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC111-100 LC111-100 5880-LC111-100-ND 04X5644 73AJ8201
Product Name S-Beam Load Cell Force Sensors & Load Cells Force Sensors, Load Cells - Industrial Sensor, Load Cell, 100Lb, 3Mv/v; Load Capacity Omega Load Cells, S-Beams Lc100 Series Rohs Compliant Omega
Force Rating 100 lbs (45.35 kg) 100 lbs (45.35 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Model 73 Compression Load Cell - SLC73/000100 - RDP Electrosense
Specs
Force Rating 100 lbs (45.35 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-C01-20-4M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 22.05 to 2205 lbs (10 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details