OMEGA Engineering, Inc. High Capacity Canister Load Cell LC1103-100

Description
• FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
Datasheet
Description
• FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Capacity Canister Load Cell - LC1103-100 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Capacity Canister Load Cell
LC1103-100
High Capacity Canister Load Cell LC1103-100
• FM Approved Intrinsically Safe • 5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension) • 0.25% Interchangeability for Multiple Cell Load Applications • Dual Bridge Models Available • High Accuracy • Environmentally Protected
•FM Approved Intrinsically Safe
•5-Point Calibration with 59 kOhm Shunt Cal Data Included (Calibrated in Tension)
•0.25% Interchangeability for Multiple Cell Load Applications
•Dual Bridge Models Available
•High Accuracy
•Environmentally Protected
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC1103-100
Product Name High Capacity Canister Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Package Canister
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

MR04-10 - Force sensor, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N, #4-40 - MR04-10 - Mark-10 Corporation
Specs
Force Rating 11.24 lbs (5.1 kg)
Force Measured Compression
Package Miniature
View Details
Force Sensors - EFN23-500N-S20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension and Compression Load Cell - X-S05-13 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 220 lbs (5 to 100 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details