OMEGA Engineering, Inc. Force Sensors, Load Cells - Industrial LC107-10

Description
S-BEAM MINIATURE LOAD CELL, TENS
Request a Quote Datasheet
Description
S-BEAM MINIATURE LOAD CELL, TENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 5880-LC107-10-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC107-10-ND
Force Sensors, Load Cells - Industrial 5880-LC107-10-ND
S-BEAM MINIATURE LOAD CELL, TENS

S-BEAM MINIATURE LOAD CELL, TENS

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC107-10
Force Sensors & Load Cells LC107-10
Load Cells: mini industrial LCGD

Load Cells: mini industrial LCGD

Buy Now
Load Cell, S-Beam, 10Lb, 2Mv/v, 5Vdc; Load Capacity Omega - 25AK9147 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell, S-Beam, 10Lb, 2Mv/v, 5Vdc; Load Capacity Omega
25AK9147
Load Cell, S-Beam, 10Lb, 2Mv/v, 5Vdc; Load Capacity Omega 25AK9147
LOAD CELL, S-BEAM, 10LB, 2MV/V, 5VDC; Load Capacity:10lb; Supply Voltage:5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LC107 Series RoHS Compliant: Yes

LOAD CELL, S-BEAM, 10LB, 2MV/V, 5VDC; Load Capacity:10lb; Supply Voltage:5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:2; Product Range:LC107 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC107-10-ND LC107-10 25AK9147
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell, S-Beam, 10Lb, 2Mv/v, 5Vdc; Load Capacity Omega
Force Rating 10.01 lbs (4.54 kg) 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Stud Mount Load Cell Universal / Tension or Compression - SSM Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Tension (optional feature); Compression
Package Pancake
View Details
Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauges - 606598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details