OMEGA Engineering, Inc. Aluminum S-Beam Load Cell LC105-25

Description
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
Datasheet
Description
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum S-Beam Load Cell - LC105-25 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Aluminum S-Beam Load Cell
LC105-25
Aluminum S-Beam Load Cell LC105-25
• FM Intrinsically Safe • Aluminum for Light Weight and Durability • Calibrated in Tension • 5-Point Calibration with 59 kOhm Shunt Cal Data Included • IP65 Level Protection • LC105 Cable Style or LC115 Connector Style
•FM Intrinsically Safe
•Aluminum for Light Weight and Durability
•Calibrated in Tension
•5-Point Calibration with 59 kOhm Shunt Cal Data Included
•IP65 Level Protection
•LC105 Cable Style or LC115 Connector Style
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Force and Load Sensors
Product Number LC105-25
Product Name Aluminum S-Beam Load Cell
Force Rating 25 lbs (11.34 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-CS-U9 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 2000 to 10000 lbs (907 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers