OMEGA Engineering, Inc. Force Sensors, Load Cells - Industrial LC103B-5K

Description
SENSOR FORCE 2267.96KGF S-BEAM
Request a Quote Datasheet
Description
SENSOR FORCE 2267.96KGF S-BEAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 5880-LC103B-5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC103B-5K-ND
Force Sensors, Load Cells - Industrial 5880-LC103B-5K-ND
SENSOR FORCE 2267.96KGF S-BEAM

SENSOR FORCE 2267.96KGF S-BEAM

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-5K
Force Sensors & Load Cells LC103B-5K
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
S Beam Load Cell, 5000Lb, 12Vdc; Load Capacity Omega - 32AH7801 - Newark, An Avnet Company
Chicago, IL, United States
S Beam Load Cell, 5000Lb, 12Vdc; Load Capacity Omega
32AH7801
S Beam Load Cell, 5000Lb, 12Vdc; Load Capacity Omega 32AH7801
S BEAM LOAD CELL, 5000LB, 12VDC; Load Capacity:5000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

S BEAM LOAD CELL, 5000LB, 12VDC; Load Capacity:5000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC103B-5K-ND LC103B-5K 32AH7801
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells S Beam Load Cell, 5000Lb, 12Vdc; Load Capacity Omega
Force Rating 5001 lbs (2268 kg) 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C01-6.5 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Compression
Output Analog Voltage
View Details