OMEGA Engineering, Inc. Force Sensors, Load Cells LC103B-500

Description
SENSOR FORCE 227KGF S-BEAM
Request a Quote Datasheet
Description
SENSOR FORCE 227KGF S-BEAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - 5880-LC103B-500-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
5880-LC103B-500-ND
Force Sensors, Load Cells 5880-LC103B-500-ND
SENSOR FORCE 227KGF S-BEAM

SENSOR FORCE 227KGF S-BEAM

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-500
Force Sensors & Load Cells LC103B-500
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
S Beam Load Cell, 500Lb, 12Vdc; Load Capacity Omega - 32AH7803 - Newark, An Avnet Company
Chicago, IL, United States
S Beam Load Cell, 500Lb, 12Vdc; Load Capacity Omega
32AH7803
S Beam Load Cell, 500Lb, 12Vdc; Load Capacity Omega 32AH7803
S BEAM LOAD CELL, 500LB, 12VDC; Load Capacity:500lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

S BEAM LOAD CELL, 500LB, 12VDC; Load Capacity:500lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC103B-500-ND LC103B-500 32AH7803
Product Name Force Sensors, Load Cells Force Sensors & Load Cells S Beam Load Cell, 500Lb, 12Vdc; Load Capacity Omega
Force Rating 501 lbs (227 kg) 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S09-A-OP-M13 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 0.5511 to 11.03 lbs (0.2500 to 5 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers