OMEGA Engineering, Inc. Force Sensors & Load Cells LC103B-3K

Description
Load Cells: S-beams LC100 series
Request a Quote Datasheet
Description
Load Cells: S-beams LC100 series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-3K
Force Sensors & Load Cells LC103B-3K
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
Force Sensors, Load Cells - Industrial - 5880-LC103B-3K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC103B-3K-ND
Force Sensors, Load Cells - Industrial 5880-LC103B-3K-ND
SENSOR FORCE 1360.78KGF S-BEAM

SENSOR FORCE 1360.78KGF S-BEAM

Buy Now Datasheet
S-Beam Load Cell, 3000Lbf, 35 To 65Deg C; Load Capacity Omega - 45AK2320 - Newark, An Avnet Company
Chicago, IL, United States
S-Beam Load Cell, 3000Lbf, 35 To 65Deg C; Load Capacity Omega
45AK2320
S-Beam Load Cell, 3000Lbf, 35 To 65Deg C; Load Capacity Omega 45AK2320
S-BEAM LOAD CELL, 3000LBF, 35 TO 65DEG C; Load Capacity:3000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series

S-BEAM LOAD CELL, 3000LBF, 35 TO 65DEG C; Load Capacity:3000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC103B-3K 5880-LC103B-3K-ND 45AK2320
Product Name Force Sensors & Load Cells Force Sensors, Load Cells - Industrial S-Beam Load Cell, 3000Lbf, 35 To 65Deg C; Load Capacity Omega
Package S-beam
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - 10215323-00 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details