Load Cells: S-beams LC100 series
SENSOR FORCE 907.18KGF S-BEAM
S BEAM LOAD CELL, 2000LB, 12VDC; Load Capacity:2000lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Force and Load Sensors | Force and Load Sensors | Force and Load Sensors |
| Product Number | LC103B-2K | 5880-LC103B-2K-ND | 32AH7797 |
| Product Name | Force Sensors & Load Cells | Force Sensors, Load Cells - Industrial | S Beam Load Cell, 2000Lb, 12Vdc; Load Capacity Omega |
| Package | S-beam |