OMEGA Engineering, Inc. Force Sensors, Load Cells LC103B-25

Description
SENSOR FORCE 11KGF S-BEAM
Request a Quote Datasheet
Description
SENSOR FORCE 11KGF S-BEAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - 5880-LC103B-25-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
5880-LC103B-25-ND
Force Sensors, Load Cells 5880-LC103B-25-ND
SENSOR FORCE 11KGF S-BEAM

SENSOR FORCE 11KGF S-BEAM

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-25
Force Sensors & Load Cells LC103B-25
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
S Beam Load Cell, 25Lb, 12Vdc; Load Capacity Omega - 32AH7800 - Newark, An Avnet Company
Chicago, IL, United States
S Beam Load Cell, 25Lb, 12Vdc; Load Capacity Omega
32AH7800
S Beam Load Cell, 25Lb, 12Vdc; Load Capacity Omega 32AH7800
S BEAM LOAD CELL, 25LB, 12VDC; Load Capacity:25lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

S BEAM LOAD CELL, 25LB, 12VDC; Load Capacity:25lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC103B-25-ND LC103B-25 32AH7800
Product Name Force Sensors, Load Cells Force Sensors & Load Cells S Beam Load Cell, 25Lb, 12Vdc; Load Capacity Omega
Force Rating 24.25 lbs (11 kg) 25 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauges - 7252081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Pressductor PillowBlock load cells - vertical force measurement - PFCL301E - ABB Measurement & Analytics
Specs
Force Rating 44.96 to 225 lbs (20.39 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Mini compressive force transd. C9C/10kN - 1-C9C/10KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2248 lbs (1020 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details