OMEGA Engineering, Inc. Force Sensors, Load Cells LC103B-100

Description
SENSOR FORCE 45KGF S-BEAM
Request a Quote Datasheet
Description
SENSOR FORCE 45KGF S-BEAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - 5880-LC103B-100-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
5880-LC103B-100-ND
Force Sensors, Load Cells 5880-LC103B-100-ND
SENSOR FORCE 45KGF S-BEAM

SENSOR FORCE 45KGF S-BEAM

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC103B-100
Force Sensors & Load Cells LC103B-100
Load Cells: S-beams LC100 series

Load Cells: S-beams LC100 series

Buy Now
S Beam Load Cell, 100Lb, 12Vdc; Load Capacity Omega - 32AH7796 - Newark, An Avnet Company
Chicago, IL, United States
S Beam Load Cell, 100Lb, 12Vdc; Load Capacity Omega
32AH7796
S Beam Load Cell, 100Lb, 12Vdc; Load Capacity Omega 32AH7796
S BEAM LOAD CELL, 100LB, 12VDC; Load Capacity:100lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

S BEAM LOAD CELL, 100LB, 12VDC; Load Capacity:100lb; Supply Voltage:12VDC; Operating Temperature Min:-35°C; Operating Temperature Max:65°C; Cell Output mV / V:3; Product Range:LC103B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 5880-LC103B-100-ND LC103B-100 32AH7796
Product Name Force Sensors, Load Cells Force Sensors & Load Cells S Beam Load Cell, 100Lb, 12Vdc; Load Capacity Omega
Force Rating 99.22 lbs (45 kg) 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers