|
LOAD CELLS, CANNISTER STYLE LC1000 ROHS COMPLIANT: NO
OMEGA Engineering, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Force and Load Sensors | Force and Load Sensors |
Product Number | LC1011-50K | 73AJ8199 |
Product Name | Heavy Duty Design Canister Load Cell | Load Cells, Cannister Style Lc1000 Rohs Compliant Omega |
Force Rating | 50000 lbs (22676 kg) | |
Accuracy | -0.05 to 0.05 ±% Full Scale | |
Force Measured | Compression | |
Package | Canister | |
Output | Analog Voltage |