LC1011-500K -- HEAVY DUTY DESIGN CANISTER LOAD CELL
OMEGA Engineering, Inc.
Heavy Duty Design Canister Load Cell
LC1011-500K
Description
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
Description
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
Datasheet
Suppliers
•
FM/CSA Approved Intrinsically Safe Models Available
•
0.25% Interchangeable for Multiple Load Cell Applications
•
5-Point NIST Traceable Calibration Standard
•
Canister Design Ideal for Axial Compression Applications
•
Heavy Duty Environmentally Sealed Case for Harsh Environments
•
Dual Bridge Models Available
|
| • | FM/CSA Approved Intrinsically Safe Models Available |
| • | 0.25% Interchangeable for Multiple Load Cell Applications |
| • | 5-Point NIST Traceable Calibration Standard |
| • | Canister Design Ideal for Axial Compression Applications |
| • | Heavy Duty Environmentally Sealed Case for Harsh Environments |
| • | Dual Bridge Models Available |
|
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Force and Load Sensors |
|
Product Number
|
LC1011-500K |
|
Product Name
|
Heavy Duty Design Canister Load Cell |
|
Force Rating
|
100000 lbs (45351 kg)
|
|
Accuracy
|
-0.05 to 0.05 ±% Full Scale
|
|
Force Measured
|
Compression
|
|
Package
|
Canister
|
|
Output
|
Analog Voltage
|
Unlock Full Specs
to access all available technical data
Similar Products
PCE Instruments / PCE Americas Inc.
Force Rating
22480 lbs (10195 kg)
Accuracy
0.10 ±% Full Scale
Force Measured
Tension
View Details
XJCSENSOR Technology Co., Ltd.
Force Rating
11.03 to 220 lbs (5 to 100 kg)
Force Measured
Tension; Compression
Output
Analog Voltage
View Details
Force Rating
0.0 to 337 lbs (0.0 to 153 kg)
Output
Analog Current
Device
Sensor Element / Chip
View Details
Innovative Sensor Technology IST USA Division
Force Rating
17.98 lbs (8.16 kg)
Output
Analog Voltage
Device
Sensor Element / Chip
View Details
2 suppliers