OMEGA Engineering, Inc. S-Beam Load Cell LC101-5K

Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet
Description
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
S-Beam Load Cell - LC101-5K - OMEGA Engineering, Inc.
Norwalk, CT, USA
S-Beam Load Cell
LC101-5K
S-Beam Load Cell LC101-5K
• FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
•FM Intrinsically Safe
•All Stainless Steel for Harsh Industrial Applications
•0.25% Interchangeable for Multiple Load Cell Applications
•Calibrated in Tension
•5-Point Calibration Included
•Rod Ends and Load Buttons Available
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 5880-LC101-5K-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
5880-LC101-5K-ND
Force Sensors, Load Cells - Industrial 5880-LC101-5K-ND
S-BEAM LOAD CELL, TENSION, 0.03

S-BEAM LOAD CELL, TENSION, 0.03

Buy Now Datasheet
Swedesboro, NJ, United States
Force Sensors & Load Cells
LC101-5K
Force Sensors & Load Cells LC101-5K
STAINLESS LOAD CELL W/CABLE

STAINLESS LOAD CELL W/CABLE

Buy Now
Comprsn/tension Load Cell, 5000Lb, 10Vdc; Load Capacity Omega - 31AC5521 - Newark, An Avnet Company
Chicago, IL, United States
Comprsn/tension Load Cell, 5000Lb, 10Vdc; Load Capacity Omega
31AC5521
Comprsn/tension Load Cell, 5000Lb, 10Vdc; Load Capacity Omega 31AC5521
COMPRSN/TENSION LOAD CELL, 5000LB, 10VDC; Load Capacity:5000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series RoHS Compliant: No

COMPRSN/TENSION LOAD CELL, 5000LB, 10VDC; Load Capacity:5000lb; Supply Voltage:10VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number LC101-5K 5880-LC101-5K-ND LC101-5K 31AC5521
Product Name S-Beam Load Cell Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Comprsn/tension Load Cell, 5000Lb, 10Vdc; Load Capacity Omega
Force Rating 5000 lbs (2268 kg) 5001 lbs (2268 kg) 5000 lbs (2268 kg)
Accuracy -0.03 to 0.03 ±% Full Scale
Force Measured Tension; Compression
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL101 - ABB Measurement & Analytics
Specs
Force Rating 112 to 4496 lbs (50.98 to 2039 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details