OMEGA Engineering, Inc. Sensor, Load Cell, 30K Lb, 3Mv/v; Load Capacity Omega LC101-30K/N

Description
SENSOR, LOAD CELL, 30K LB, 3MV/V; Load Capacity:30000lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series; External Depth:102mm; Length:108mm RoHS Compliant: No
Description
SENSOR, LOAD CELL, 30K LB, 3MV/V; Load Capacity:30000lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series; External Depth:102mm; Length:108mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Sensor, Load Cell, 30K Lb, 3Mv/v; Load Capacity Omega - 04X5639 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Load Cell, 30K Lb, 3Mv/v; Load Capacity Omega
04X5639
Sensor, Load Cell, 30K Lb, 3Mv/v; Load Capacity Omega 04X5639
SENSOR, LOAD CELL, 30K LB, 3MV/V; Load Capacity:30000lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series; External Depth:102mm; Length:108mm RoHS Compliant: No

SENSOR, LOAD CELL, 30K LB, 3MV/V; Load Capacity:30000lb; Supply Voltage:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:93°C; Cell Output mV / V:3; Product Range:LC101 Series; External Depth:102mm; Length:108mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Force and Load Sensors
Product Number 04X5639
Product Name Sensor, Load Cell, 30K Lb, 3Mv/v; Load Capacity Omega
Force Rating 30000 lbs (13605 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8805 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; For Automotive Applications General Purpose Solid-State Buttons, Smart Surfaces, 3D Touch Displays
View Details
Load Pin Bobbin - SCP-3.250-S - Strainsert
Specs
Force Rating 150000 lbs (68027 kg)
Package Load Pin
View Details
Model RLW Industrial Weighing Compression Load Cell - RLW0010 - RDP Electrosense
Specs
Force Rating 22.05 lbs (10 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details