TRANSITION JUNCTION T/C ASSEMBLY
THERMOCOUPLE, TYPE K, 0 TO 1070DEG C, 3"; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:1070°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-KTSS-18U-3-ND | 44AK7220 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, Type K, 0 To 1070Deg C, 3; Thermocouple Type Omega |
| Sensor Termination Type | Bare or Insulated Lead Wires |