THERMOCOUPLE; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:12"; Probe Length - Metric:300mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 93F9272 |
| Product Name | Thermocouple; Thermocouple Type Omega |
| Base, Noble and Refractory Metal Type | K; Other; K |