TRANSITION JN T/C ASSEMBLY, MOLD
THERMOCOUPLE PROBE, NICKEL CHROMIUM, 12"; Length:12"; External Diameter:0.062"; Probe Body Material:Nickel Chromium; Product Range:TIN Series RoHS Compliant: Yes
SENSOR PROBE, 0.062", 12", NI CHROMIUM ROHS COMPLIANT: NA
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Temperature Probes |
| Product Number | 5880-KTIN-116U-12-ND | 30AC8020 | 69AJ0404 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Nickel Chromium, 12; Length Omega | Sensor Probe, 0.062, 12, Ni Chromium Rohs Compliant Omega |
| Diameter or Width Range | 0.0620 inch (1.57 mm) |