QUICK DISCONNECT THERMOCOUPLE PR
THERMOCOUPLE PROBE, K TYPE, 12"; Length:12"; External Diameter:0.062"; Probe Body Material:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-KQXL-116U-12-ND | 30AC8011 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, K Type, 12; Length Omega |
| Sensed Temperature | 32 to 1900 F (0.0 to 1038 C) |