The Thermocouple Probe, Stainless Steel, 12" (part number 30AC8007) features a quick disconnect design with a molded male connector permanently attached to the probe sheath. It is constructed from stainless steel, specifically available in various grades including 304, 310, 316, and 321, as well as Inconel® and Super OMEGACLAD® XL options. The probe has a standard external diameter of 0.125" (3 mm) and is designed for high-temperature applications, with a connector body rated for temperatures from -29 to 180°C (-20 to 356°F). The probe can withstand vibration and high pressure, making it suitable for demanding environments. Custom lengths and junction types (grounded, exposed, ungrounded) are available upon request. This product is RoHS compliant, ensuring it meets environmental standards.
QUICK DISCONNECT THERMOCOUPLE AS
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-KQSS-18U-12-ND | 30AC8007 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Stainless Steel, 12; Length Omega |
| Sensed Temperature | 32 to 1652 F (0.0 to 900 C) |