OMEGA Engineering, Inc. Thermocouples, Temperature Probes KQSS-18G-6

Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE AS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-KQSS-18G-6-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-KQSS-18G-6-ND
Thermocouples, Temperature Probes 5880-KQSS-18G-6-ND
QUICK DISCONNECT THERMOCOUPLE AS

QUICK DISCONNECT THERMOCOUPLE AS

Buy Now Datasheet
Thermocouple Probe, Stainless Steel, 6; Length Omega - 30AC8006 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 6; Length Omega
30AC8006
Thermocouple Probe, Stainless Steel, 6; Length Omega 30AC8006
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site
Thermocouple Probe, Type K, 0.125X6, Ss Rohs Compliant Omega - 73AJ7685 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Type K, 0.125X6, Ss Rohs Compliant Omega
73AJ7685
Thermocouple Probe, Type K, 0.125X6, Ss Rohs Compliant Omega 73AJ7685
THERMOCOUPLE PROBE, TYPE K, 0.125X6", SS ROHS COMPLIANT: NO

THERMOCOUPLE PROBE, TYPE K, 0.125X6", SS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-KQSS-18G-6-ND 30AC8006 73AJ7685
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Stainless Steel, 6; Length Omega Thermocouple Probe, Type K, 0.125X6, Ss Rohs Compliant Omega
Sensed Temperature 32 to 1652 F (0.0 to 900 C)
Unlock Full Specs
to access all available technical data

Similar Products

Armor/Spring Adjustable Immersion Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element
View Details
1-channel extension type K with PUR thermocouple cable and miniature plug / miniature socket, suitable for cable tracks -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 194 F (-25 to 90 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1417 inch (3.6 mm)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details