QUICK DISCONNECT THERMOCOUPLE PR
THERMOCOUPLE PROBE, STAINLESS STEEL, 12"; Length:12"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:MQSS Fine Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-KMQSS-125G-12-ND | 30AC7981 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Stainless Steel, 12; Length Omega |
| Sensed Temperature | 32 to 1652 F (0.0 to 900 C) |