OMEGA Engineering, Inc. Thermocouples, Temperature Probes KMQSS-062U-6

Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote
Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermocouple Probe, Stainless Steel, 6" Length, part number 30AC7980, features a stainless steel sheath with an external diameter of 0.062". It is designed for temperature measurement applications and is compliant with RoHS standards. The probe is available with various junction types, including grounded, ungrounded, or exposed, allowing for flexibility in different measurement environments. It includes a miniature connector for easy disconnection and is rated for temperatures up to 220¬8C (425¬8F). Custom lengths can also be ordered, making it suitable for a range of engineering projects.

Datasheet Summary
Powered by GS/AI

The Thermocouple Probe, Stainless Steel, 6" Length, part number 30AC7980, features a stainless steel sheath with an external diameter of 0.062". It is designed for temperature measurement applications and is compliant with RoHS standards. The probe is available with various junction types, including grounded, ungrounded, or exposed, allowing for flexibility in different measurement environments. It includes a miniature connector for easy disconnection and is rated for temperatures up to 220¬8C (425¬8F). Custom lengths can also be ordered, making it suitable for a range of engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-KMQSS-062U-6-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-KMQSS-062U-6-ND
Thermocouples, Temperature Probes 5880-KMQSS-062U-6-ND
QUICK DISCONNECT THERMOCOUPLE PR

QUICK DISCONNECT THERMOCOUPLE PR

Buy Now Datasheet
Thermocouple Probe, Stainless Steel, 6; Length Omega - 30AC7980 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 6; Length Omega
30AC7980
Thermocouple Probe, Stainless Steel, 6; Length Omega 30AC7980
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.062"; Probe Body Material:Stainless Steel; Product Range:MQSS Fine Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.062"; Probe Body Material:Stainless Steel; Product Range:MQSS Fine Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-KMQSS-062U-6-ND 30AC7980
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Stainless Steel, 6; Length Omega
Sensed Temperature 32 to 1652 F (0.0 to 900 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
Temperature Measurement in Liquids, Battery thermocouple -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Base, Noble and Refractory Metal Type J; K
View Details
 - 255588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2362 inch (6 mm)
View Details
Temperature Sensor SensyTemp - TSP100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensed Temperature -321 to 2012 F (-196 to 1100 C)
Probe Configuration Penetration (Needle) Probe
View Details