OMEGA Engineering, Inc. Thermocouples, Temperature Probes KMQSS-062U-24

Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote Datasheet
Description
QUICK DISCONNECT THERMOCOUPLE PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-KMQSS-062U-24-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-KMQSS-062U-24-ND
Thermocouples, Temperature Probes 5880-KMQSS-062U-24-ND
QUICK DISCONNECT THERMOCOUPLE PR

QUICK DISCONNECT THERMOCOUPLE PR

Buy Now Datasheet
Thermocouple Probe, Stainless Steel, 24; Length Omega - 30AC7979 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 24; Length Omega
30AC7979
Thermocouple Probe, Stainless Steel, 24; Length Omega 30AC7979
THERMOCOUPLE PROBE, STAINLESS STEEL, 24"; Length:24"; External Diameter:0.062"; Probe Body Material:Stainless Steel; Product Range:MQSS Fine Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 24"; Length:24"; External Diameter:0.062"; Probe Body Material:Stainless Steel; Product Range:MQSS Fine Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple Probe, Type K, 0.062X24 Rohs Compliant Omega - 73AJ7499 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Type K, 0.062X24 Rohs Compliant Omega
73AJ7499
Thermocouple Probe, Type K, 0.062X24 Rohs Compliant Omega 73AJ7499
THERMOCOUPLE PROBE, TYPE K, 0.062X24" ROHS COMPLIANT: YES

THERMOCOUPLE PROBE, TYPE K, 0.062X24" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-KMQSS-062U-24-ND 30AC7979 73AJ7499
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Stainless Steel, 24; Length Omega Thermocouple Probe, Type K, 0.062X24 Rohs Compliant Omega
Diameter or Width Range 0.0620 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Tube & Wire Thermocouples - Style TTW - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe; Angled Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details