QUICK DISCONNECT THERMOCOUPLE PR
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.062"; Probe Body Material:Stainless Steel; Product Range:MQSS Fine Series RoHS Compliant: Yes
SENSOR PROBE, 0.062", 6", SS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Temperature Probes |
| Product Number | 5880-KMQSS-062E-6-ND | 30AC7975 | 69AJ0379 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, Stainless Steel, 6; Length Omega | Sensor Probe, 0.062, 6, Ss Rohs Compliant Omega |
| Sensed Temperature | 32 to 1652 F (0.0 to 900 C) |