QUICK DISCONNECT THERMOCOUPLE PR
THERMOCOUPLE ROHS COMPLIANT: YES
THERMOCOUPLE, K TYPE, 152.4MM, 920 DEG C; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:920°C; Sensor Body Material:Inconel 600; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:6"RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-KMQIN-062G-6-ND | 73AJ7457 | 43AK6135 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Rohs Compliant Omega | Thermocouple, K Type, 152.4Mm, 920 Deg C; Thermocouple Type Omega |
| Sensed Temperature | 32 to 1688 F (0.0 to 920 C) | 32 to 1688 F (0.0 to 920 C) |