OMEGA Engineering, Inc. Thermocouple; Thermocouple Type Omega JTSS-18G-12/N

Description
THERMOCOUPLE; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:12"; Probe Length - Metric:300mmRoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:12"; Probe Length - Metric:300mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple; Thermocouple Type Omega - 93F9288 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple; Thermocouple Type Omega
93F9288
Thermocouple; Thermocouple Type Omega 93F9288
THERMOCOUPLE; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:12"; Probe Length - Metric:300mmRoHS Compliant: Yes

THERMOCOUPLE; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:12"; Probe Length - Metric:300mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Temperature Probes
Product Number 93F9288
Product Name Thermocouple; Thermocouple Type Omega
Base, Noble and Refractory Metal Type J; Other; J
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3428940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details