OMEGA Engineering, Inc. Thermocouples, Temperature Probes JTSS-14U-6

Description
TRANSITION JUNCTION T/C ASSEMBLY
Request a Quote Datasheet
Description
TRANSITION JUNCTION T/C ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-JTSS-14U-6-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-JTSS-14U-6-ND
Thermocouples, Temperature Probes 5880-JTSS-14U-6-ND
TRANSITION JUNCTION T/C ASSEMBLY

TRANSITION JUNCTION T/C ASSEMBLY

Buy Now Datasheet
Thermocouple Probe, Ss, 150Mm; Length Omega - 30AC7965 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Ss, 150Mm; Length Omega
30AC7965
Thermocouple Probe, Ss, 150Mm; Length Omega 30AC7965
THERMOCOUPLE PROBE, SS, 150MM; Length:150mm; External Diameter:6.35mm; Probe Body Material:Stainless Steel; Product Range:TSS Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, SS, 150MM; Length:150mm; External Diameter:6.35mm; Probe Body Material:Stainless Steel; Product Range:TSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-JTSS-14U-6-ND 30AC7965
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Ss, 150Mm; Length Omega
Diameter or Width Range 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Measurement Technology, HV 4-channel thermocouple with PI (polyimide) insulated thermo channels type K -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -58 to 302 F (-50 to 150 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.1772 inch (4.5 mm)
View Details
Industrial Thermocouples Explosion-Proof Head with Welded NPT Process Connection - THERMOCOUPLE/STYLE 78 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Handheld Thermocouple Probe - Accessories -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature); T (optional feature)
Element Configuration Single Element
Probe Configuration Straight Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details