Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TEMPERATURE PROBES
OMEGA ENGINEERING, INC.
JTSS-14U-3 -- THERMOCOUPLES, TEMPERATURE PROBES
OMEGA Engineering, Inc.
Thermocouples, Temperature Probes
JTSS-14U-3
Description
TRANSITION JUNCTION T/C ASSEMBLY
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
TRANSITION JUNCTION T/C ASSEMBLY
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-JTSS-14U-3-ND
Thermocouples, Temperature Probes
5880-JTSS-14U-3-ND
TRANSITION JUNCTION T/C ASSEMBLY
TRANSITION JUNCTION T/C ASSEMBLY
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Temperature Probes
Product Number
5880-JTSS-14U-3-ND
Product Name
Thermocouples, Temperature Probes
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Temperature Measurement on Surfaces, Surface thermocouple 1000 °C
Specs
Basic Element Used
Thermocouple
Probe Configuration
Surface
View Details
KOA Speer Electronics, Inc.
SDT73V Automotive Platinum Thin Film Chip Series Sensors
Specs
Sensed Temperature
-67 to 311 F (-55 to 155 C)
Basic Element Used
RTD
View Details
Sensata Technologies
Thermocouples, Temperature Probes
ITTK150A
Specs
Sensed Temperature
32 to 2462 F (0.0 to 1350 C)
View Details
2
suppliers
Petersen Products Co.
Temperature Probe, Analog Pocket, 25° To 125° F
312-601
Specs
Sensed Temperature
25 to 125 F (-3.89 to 51.67 C)
Diameter or Width Range
0.1540 inch (3.91 mm)
Sensitive Length
5 inch (127 mm)
View Details