OMEGA Engineering, Inc. Thermocouples, Temperature Probes JMTSS-125U-6

Description
TRANSITION JUNCTION T/C PROBE, M
Request a Quote Datasheet
Description
TRANSITION JUNCTION T/C PROBE, M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-JMTSS-125U-6-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-JMTSS-125U-6-ND
Thermocouples, Temperature Probes 5880-JMTSS-125U-6-ND
TRANSITION JUNCTION T/C PROBE, M

TRANSITION JUNCTION T/C PROBE, M

Buy Now Datasheet
Thermocouple Probe, Stainless Steel, 6; Length Omega - 30AC7960 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Stainless Steel, 6; Length Omega
30AC7960
Thermocouple Probe, Stainless Steel, 6; Length Omega 30AC7960
THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:MTSS Series RoHS Compliant: Yes

THERMOCOUPLE PROBE, STAINLESS STEEL, 6"; Length:6"; External Diameter:0.125"; Probe Body Material:Stainless Steel; Product Range:MTSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-JMTSS-125U-6-ND 30AC7960
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Stainless Steel, 6; Length Omega
Sensor Termination Type Bare or Insulated Lead Wires
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details
 - 3429044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Sensor Termination Type Plug or Quick Connect; Other Connection Type
View Details
Thermocouple Assemblies with PJFC-Plug/Jack Termination and Support Tube -  - Conax Technologies
Specs
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
Probe Configuration Straight Probe
View Details