| DigiKey | |
|---|---|
| Product Category | Digital Counters |
| Product Number | RLC466-ND |
| Product Name | Panel Meters - Counters, Hour Meters |
| Operating Temperature | 32 to 122 F (0 to 50 C) |
| Direction | Up Count |
| Functions | Count Totalizer; Ratemeters (Tachometers) |
| Reset | Remote |
| Display Type | LED |