TACHOMETER LED 6 CHAR 115/230V
DISCONTINUED BY MANUFACTURER, APOLLO METER, COUNTER , RATE METER, INTELLIGENT RATE METER, IMI 6-DIGIT DISPLAY, 4-20MA, 120/240VAC, 5AMP, 50/60HZ,REPLACED BY : PAXI0020. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Digital Counters | Electromechanical Counters |
| Product Number | RLC465-ND | 35161 |
| Product Name | Panel Meters - Counters, Hour Meters | Timer/Counter |
| Operating Temperature | 32 to 122 F (0 to 50 C) | |
| Direction | Up Count | |
| Functions | Count Totalizer; Ratemeters (Tachometers) | |
| Reset | Remote | |
| Display Type | LED |