OMEGA introduces a new family of extremely accurate instruments for DIN rail mounting. The compact iDR Series signal conditioners and PID controllers are available with OMEGA's award-winning "embedded Internet" technology. With the Ethernet option, the instruments connect directly to a LAN and can even serve Web pages over the Internet. The devices are easily configured with a handheld programmer iDRP, or from a computer with an Ethernet, RS-232, or RS-485 connection. The universal signal input covers 10 thermocouples; 100Ω and 1000Ω RTDs with 2, 3, or 4 wire connections; process (DC) voltage, current, and strain gage inputs. Optional outputs include Form C SPDT relays, SSRs, DC pulse, programmable isolated or non-isolated analog voltage, and current.
The innovative OMEGA® DIN rail iSeries devices feature state of the art technology, uncompromising accuracy, and quality backed by an extended 5-year warranty. The DIN rail iSeries family includes extremely accurate signal conditioners and single loop PID controllers that are simple to configure and use, while providing tremendous versatility and a wealth of powerful features.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | iDR |
| Product Name | iSeries Controller/Signal Conditioner |
| Form Factor | DIN Rail |
| Excitation | Voltage |
| Auxiliary Outputs | Analog Voltage Output (optional feature); Analog Current Output (optional feature); Relay Output (optional feature) |
| User Interface | Front Panel (optional feature); Computer Programmable (optional feature) |
| Host Connection | RS232/422/485 (optional feature); USB (optional feature); Ethernet |