Red Lion Controls, Inc. Three way isolated serial converter module (RS-232/RS-485) ICM50000

Description
The ICM5 Serial Converter Module provides the capability of interfacing equipment with RS-485 serial communications to equipment with RS-232 communications while providing three way isolation. Data format of the RS-232 and RS-485 equipment must be the same. Three Way Isolation protects serial equipment from ground loops (1000 VDC) Modular RJ jack or screw terminals for RS-485 connection 9-pin D-SUB for RS-232 Connection Selectable DTE & DCE Operation - Works with any RS-232 cable Selectable Baud Rates from 9600 to 115200 LED Indication for RXD,TXD, and Power Half Duplex (RS-485) and Full Duplex (RS422) 9 to 26 VDC Power
Description
The ICM5 Serial Converter Module provides the capability of interfacing equipment with RS-485 serial communications to equipment with RS-232 communications while providing three way isolation. Data format of the RS-232 and RS-485 equipment must be the same. Three Way Isolation protects serial equipment from ground loops (1000 VDC) Modular RJ jack or screw terminals for RS-485 connection 9-pin D-SUB for RS-232 Connection Selectable DTE & DCE Operation - Works with any RS-232 cable Selectable Baud Rates from 9600 to 115200 LED Indication for RXD,TXD, and Power Half Duplex (RS-485) and Full Duplex (RS422) 9 to 26 VDC Power

Suppliers

Company
Product
Description
Supplier Links
Three way isolated serial converter module (RS-232/RS-485) - ICM50000 - Red Lion Controls, Inc.
York, PA, United States
Three way isolated serial converter module (RS-232/RS-485)
ICM50000
Three way isolated serial converter module (RS-232/RS-485) ICM50000
The ICM5 Serial Converter Module provides the capability of interfacing equipment with RS-485 serial communications to equipment with RS-232 communications while providing three way isolation. Data format of the RS-232 and RS-485 equipment must be the same. Three Way Isolation protects serial equipment from ground loops (1000 VDC) Modular RJ jack or screw terminals for RS-485 connection 9-pin D-SUB for RS-232 Connection Selectable DTE & DCE Operation - Works with any RS-232 cable Selectable Baud Rates from 9600 to 115200 LED Indication for RXD,TXD, and Power Half Duplex (RS-485) and Full Duplex (RS422) 9 to 26 VDC Power

The ICM5 Serial Converter Module provides the capability of interfacing equipment with RS-485 serial communications to equipment with RS-232 communications while providing three way isolation. Data format of the RS-232 and RS-485 equipment must be the same.


  • Three Way Isolation protects serial equipment from ground loops (1000 VDC)
  • Modular RJ jack or screw terminals for RS-485 connection
  • 9-pin D-SUB for RS-232 Connection
  • Selectable DTE & DCE Operation - Works with any RS-232 cable
  • Selectable Baud Rates from 9600 to 115200
  • LED Indication for RXD,TXD, and Power
  • Half Duplex (RS-485) and Full Duplex (RS422)
  • 9 to 26 VDC Power
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Serial Communications Products
Product Number ICM50000
Product Name Three way isolated serial converter module (RS-232/RS-485)
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products