OMEGA Engineering, Inc. Humidity, Moisture Sensors HX94V

Description
RELATIVE HUMIDITY/TEMPERATURE TR
Request a Quote Datasheet
Description
RELATIVE HUMIDITY/TEMPERATURE TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity, Moisture Sensors - 5880-HX94V-ND - DigiKey
Thief River Falls, MN, United States
Humidity, Moisture Sensors
5880-HX94V-ND
Humidity, Moisture Sensors 5880-HX94V-ND
RELATIVE HUMIDITY/TEMPERATURE TR

RELATIVE HUMIDITY/TEMPERATURE TR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Moisture Meters
Product Number 5880-HX94V-ND
Product Name Humidity, Moisture Sensors
Variables Measured Temperature
Relative Humidity Range 3 to 95 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module, compact and pressure-tight - HYT 939P - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - HPP845E031R5 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Moisture Meter for Building Materials - PCE-PMI 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Moisture Content
Form Factor Meter
View Details