OMEGA Engineering, Inc. RH/Temp Humidity Transmitter HX93A/HX93DA

Description
The HX93AC and HX93DAC transmitter provides remote or on-site monitoring of relative humidity and temperature. Both series output a linearized current or voltage signal proportional to the measured humidity or temperature. The HX93DA Series features dual built-in displays for local indication of both humidity and temperature. RH outputs are temperature compensated. Current output models enable placing of the transmitter at a remote location virtually any distance away from the readout or datalogging device. Units utilizes a thin-film polymer capacitor to sense relative humidity, and a Platinum 100 Ohm RTD to accurately sense temperature. A stainless steel mesh type filter protects the sensors, which is easily removable for cleaning. Mounting screws are easily accessible inside the rugged, ABS enclosure, which houses and protects the electronics to NEMA 13 specifications. A regulated power supply providing a voltage of 6-30V powers the HX93AC. An unregulated power supply providing a voltage of 12-24V powers the HX93DAC.
Description
The HX93AC and HX93DAC transmitter provides remote or on-site monitoring of relative humidity and temperature. Both series output a linearized current or voltage signal proportional to the measured humidity or temperature. The HX93DA Series features dual built-in displays for local indication of both humidity and temperature. RH outputs are temperature compensated. Current output models enable placing of the transmitter at a remote location virtually any distance away from the readout or datalogging device. Units utilizes a thin-film polymer capacitor to sense relative humidity, and a Platinum 100 Ohm RTD to accurately sense temperature. A stainless steel mesh type filter protects the sensors, which is easily removable for cleaning. Mounting screws are easily accessible inside the rugged, ABS enclosure, which houses and protects the electronics to NEMA 13 specifications. A regulated power supply providing a voltage of 6-30V powers the HX93AC. An unregulated power supply providing a voltage of 12-24V powers the HX93DAC.

Suppliers

Company
Product
Description
Supplier Links
RH/Temp Humidity Transmitter - HX93A/HX93DA - OMEGA Engineering, Inc.
Norwalk, CT, USA
RH/Temp Humidity Transmitter
HX93A/HX93DA
RH/Temp Humidity Transmitter HX93A/HX93DA
The HX93AC and HX93DAC transmitter provides remote or on-site monitoring of relative humidity and temperature. Both series output a linearized current or voltage signal proportional to the measured humidity or temperature. The HX93DA Series features dual built-in displays for local indication of both humidity and temperature. RH outputs are temperature compensated. Current output models enable placing of the transmitter at a remote location virtually any distance away from the readout or datalogging device. Units utilizes a thin-film polymer capacitor to sense relative humidity, and a Platinum 100 Ohm RTD to accurately sense temperature. A stainless steel mesh type filter protects the sensors, which is easily removable for cleaning. Mounting screws are easily accessible inside the rugged, ABS enclosure, which houses and protects the electronics to NEMA 13 specifications. A regulated power supply providing a voltage of 6-30V powers the HX93AC. An unregulated power supply providing a voltage of 12-24V powers the HX93DAC.

The HX93AC and HX93DAC transmitter provides remote or on-site monitoring of relative humidity and temperature. Both series output a linearized current or voltage signal proportional to the measured humidity or temperature. The HX93DA Series features dual built-in displays for local indication of both humidity and temperature. RH outputs are temperature compensated. Current output models enable placing of the transmitter at a remote location virtually any distance away from the readout or datalogging device. Units utilizes a thin-film polymer capacitor to sense relative humidity, and a Platinum 100 Ohm RTD to accurately sense temperature. A stainless steel mesh type filter protects the sensors, which is easily removable for cleaning. Mounting screws are easily accessible inside the rugged, ABS enclosure, which houses and protects the electronics to NEMA 13 specifications. A regulated power supply providing a voltage of 6-30V powers the HX93AC. An unregulated power supply providing a voltage of 12-24V powers the HX93DAC.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Transmitters
Product Number HX93A/HX93DA
Product Name RH/Temp Humidity Transmitter
Output Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature)
Features Digital or Analog Display; Waterproof or Sealed Against Moisture
Supply Voltage 24 Vdc
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 1756340 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, potentiometer, rtd, thermocouple, voltage
View Details
2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details