OMEGA Engineering, Inc. Humidity/Temperature Transmitter HX300

Description
The HX300 Series Transmitter is designed for industrial environments requiring fast, stable and accurate measurements. It utilizes a highly stable thin film polymer capacitor to sense relative humidity, and a high accuracy thin film RTD to accurately sense temperature.
Datasheet
Description
The HX300 Series Transmitter is designed for industrial environments requiring fast, stable and accurate measurements. It utilizes a highly stable thin film polymer capacitor to sense relative humidity, and a high accuracy thin film RTD to accurately sense temperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity/Temperature Transmitter - HX300 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Humidity/Temperature Transmitter
HX300
Humidity/Temperature Transmitter HX300
The HX300 Series Transmitter is designed for industrial environments requiring fast, stable and accurate measurements. It utilizes a highly stable thin film polymer capacitor to sense relative humidity, and a high accuracy thin film RTD to accurately sense temperature.

The HX300 Series Transmitter is designed for industrial environments requiring fast, stable and accurate measurements. It utilizes a highly stable thin film polymer capacitor to sense relative humidity, and a high accuracy thin film RTD to accurately sense temperature.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category RTD Temperature Transmitters
Product Number HX300
Product Name Humidity/Temperature Transmitter
Mounting Options Cabinet (Enclosure) or Board Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Features Waterproof or Sealed Against Moisture
Supply Voltage 12 to 40 Vdc
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Temperature Transmitters - 7966926 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd
View Details
Pt100-to-DC Current/Voltage Converter - DSCP61 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc)
Sensor Connection Screw Clamps or Lugs
View Details